General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
RELAY GEN PURPOSE SPDT 6A 120V
RELAY GEN PURPOSE SPDT 6A 120V
RELAY, SPDT, 120V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-2618080000-ND | 2618080000 | 73AH2187 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |