Weidmuller Relays - Power Relays, Over 2 Amps 2618060000

Description
RELAY GEN PURPOSE SPDT 6A 5V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618060000
Relays - Power Relays, Over 2 Amps 2618060000
RELAY GEN PURPOSE SPDT 6A 5V

RELAY GEN PURPOSE SPDT 6A 5V

Supplier's Site
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2185 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2185
Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2185
RELAY, SPDT, 5VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 5VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618060000 73AH2185
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 5Vdc, 6A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Power Relays - 6867124 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers
Power Relays - 163079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, 3Pst-No, 250Vac, 16A; Contact Configuration Finder - 35M2006 - Newark, An Avnet Company
Specs
Features Latching
Throw Single Throw
AC Coil Voltage 230 volts
View Details