Weidmuller Relays - Power Relays, Over 2 Amps 2618010000

Description
RELAY GEN PURPOSE SPDT 6A 120V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618010000
Relays - Power Relays, Over 2 Amps 2618010000
RELAY GEN PURPOSE SPDT 6A 120V

RELAY GEN PURPOSE SPDT 6A 120V

Supplier's Site
Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2180 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Weidmuller
73AH2180
Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Weidmuller 73AH2180
RELAY, SPDT, 120V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 120V, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:120V; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618010000 73AH2180
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 120V, 6A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
DC Coil Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Type 4C.01 - Relay interface modules 16A - 4C0181100060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers