Weidmüller 2618000000
RELAY, SPDT, 24VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 24V
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 577748 | 73AH2179 | 2618000000 |
| Product Name | Electromechanical Interface Relays | Relay, Spdt, 24Vdc, 6A, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| CO | 1 | ||
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |