Weidmuller Power Relays, Over 2 Amps 2617960000

Description
General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2617960000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2617960000-ND
Power Relays, Over 2 Amps 281-2617960000-ND
General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 48VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2617960000
Relays - Power Relays, Over 2 Amps 2617960000
RELAY GEN PURPOSE SPDT 16A 48V

RELAY GEN PURPOSE SPDT 16A 48V

Supplier's Site
Relay, Spdt, 48V, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 48V, 16A, Din Rail; Contact Configuration Weidmuller
73AH2177
Relay, Spdt, 48V, 16A, Din Rail; Contact Configuration Weidmuller 73AH2177
RELAY, SPDT, 48V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

RELAY, SPDT, 48V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2617960000-ND 2617960000 73AH2177
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 48V, 16A, Din Rail; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products