Weidmuller Relays - Power Relays, Over 2 Amps 2617860000

Description
RELAY GEN PURPOSE SPDT 6A 12V
Datasheet
Description
RELAY GEN PURPOSE SPDT 6A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2617860000
Relays - Power Relays, Over 2 Amps 2617860000
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2169 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2169
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2169
RELAY, SPDT, 12VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 12VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2617860000 73AH2169
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
20A HVDC Relay - CHDR1-20 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details