The Weidmvºller Cable Gland, part number 10B9022, is designed for industrial applications and features a robust plastic construction with a nickel-plated brass component for enhanced corrosion resistance. It accommodates cable diameters ranging from 12 mm to 14 mm and provides an ingress protection rating of IP54, ensuring a secure fit and protection against dust and water. The gland has a length of 27 mm and a net weight of 28.4 g. It operates effectively within a temperature range of -20 °C to 60 °C. The product is RoHS compliant, making it suitable for environmentally conscious projects. The cable gland is sold in quantities of 50 pieces per order.
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:12mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:14mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 10B9022 |
| Product Name | Cable Gland; Product Range Weidmuller |
| Application | Cable & Wire |