Weidmuller Cable Gland; Product Range Weidmuller 260700000

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:10mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 10B9014 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
10B9014
Cable Gland; Product Range Weidmuller 10B9014
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:10mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:8mm; Cable Diameter Max:10mm; IP / NEMA Rating:IP54; Accessory Type:Cable Gland; Cable Bundle Diameter Max:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 10B9014
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211616 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 1.26 inch (32 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details