MODULE, PLUG INSERT, PROFINET
Male Module, RJ45 8 Position
RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRo
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-2592240000-ND | 77AH6441 |
| Product Name | Heavy Duty Connector Inserts, Modules | Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller |
| Connector Type | Rectangular Connectors, Heavy Duty | Modular Connector and RJ Connector |