Weidmuller Heavy Duty Connector Inserts, Modules 2592220000

Description
Male Module, RJ45 8 Position
Request a Quote Datasheet
Description
Male Module, RJ45 8 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - 281-2592220000-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-2592220000-ND
Heavy Duty Connector Inserts, Modules 281-2592220000-ND
Male Module, RJ45 8 Position

Male Module, RJ45 8 Position

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller - 77AH6439 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller
77AH6439
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller 77AH6439
RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRo HS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2592220000-ND 77AH6439
Product Name Heavy Duty Connector Inserts, Modules Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller
Connector Type Rectangular Connectors, Heavy Duty Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ethernet Couplers - 2937948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector; Phone Jack / Plug
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details