Weidmuller Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller 2592210000

Description
RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRo HS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller - 77AH6438 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller
77AH6438
Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller 77AH6438
RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRo HS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:ShieldedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AH6438
Product Name Rj45 Connector, Plug, 8P8C, Cable; Modular Connector Type Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Free Hanging, Panel Mount - 2262-A24002-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details