Weidmuller Adaptor, Rj45 8P Jack-Rj45 8P Jack; Product Range Weidmuller 2592030000

Description
ADAPTOR, RJ45 8P JACK-RJ45 8P JACK; Product Range:RockStar ModuPlug Series; Connector Type:Adapter, In-Line; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, RJ45 8P JACK-RJ45 8P JACK; Product Range:RockStar ModuPlug Series; Connector Type:Adapter, In-Line; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Rj45 8P Jack-Rj45 8P Jack; Product Range Weidmuller - 77AH6437 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj45 8P Jack-Rj45 8P Jack; Product Range Weidmuller
77AH6437
Adaptor, Rj45 8P Jack-Rj45 8P Jack; Product Range Weidmuller 77AH6437
ADAPTOR, RJ45 8P JACK-RJ45 8P JACK; Product Range:RockStar ModuPlug Series; Connector Type:Adapter, In-Line; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes

ADAPTOR, RJ45 8P JACK-RJ45 8P JACK; Product Range:RockStar ModuPlug Series; Connector Type:Adapter, In-Line; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH6437
Product Name Adaptor, Rj45 8P Jack-Rj45 8P Jack; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details