Weidmuller Bushings, Grommets 2584890000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3965-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3965-ND
Bushings, Grommets 281-3965-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.197"" ~ 0.236"" (5.00mm ~ 6.00mm) Gray"

Buy Now Datasheet
Cable Grommets - 577726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
577726
Cable Grommets 577726
Slotted cable grommet

Slotted cable grommet

Supplier's Site
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6927 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6927
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6927
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:5mm; Cable Diameter Max:6mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 281-3965-ND 577726 93AC6927
Product Name Bushings, Grommets Cable Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; Thermoplastic Elastomer Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details