FRAME GROMMET SPLIT TPE BLACK
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:1.25mm; Cable Diameter Max:1.75mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Grommets | Grommets |
| Product Number | 4381-2584770000-ND | 93AC6915 |
| Product Name | Bushings, Grommets | Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller |
| Material | Plastic; Thermoplastic Elastomer (TPE) | Other; TPE (Thermoplastic Elastomer) |