Weidmuller Cables, Wires - Management Bushings, Grommets 2584660000

Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Material: Thermoplastic Elastomer (TPE) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.276" ~ 0.315" (7.00mm ~ 8.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Material: Thermoplastic Elastomer (TPE) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.276" ~ 0.315" (7.00mm ~ 8.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management Bushings, Grommets - 2584660000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management Bushings, Grommets
2584660000
Cables, Wires - Management Bushings, Grommets 2584660000
Manufacturer: Weidmüller Category: Cables, Wires - Management Bushings, Grommets Series: Cabtite SE Package: Bag For Use With/Related Products: Cable, Wires Panel Cutout Dimensions: Square - 0.815" (20.70mm) Material: Thermoplastic Elastomer (TPE) Bushing, Grommet Type: Frame Grommet, Split Diameter - Inside: 0.276" ~ 0.315" (7.00mm ~ 8.00mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Cables, Wires - Management Bushings, Grommets
Series: Cabtite SE
Package: Bag
For Use With/Related Products: Cable, Wires
Panel Cutout Dimensions: Square - 0.815" (20.70mm)
Material: Thermoplastic Elastomer (TPE)
Bushing, Grommet Type: Frame Grommet, Split
Diameter - Inside: 0.276" ~ 0.315" (7.00mm ~ 8.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Strain Reliefs
Product Number 2584660000
Product Name Cables, Wires - Management Bushings, Grommets
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1534805-1 - TE Connectivity
Specs
Material Zinc
View Details
Multi Cable Liquid Tight Strain Relief - 85825270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details