Weidmuller Bushings, Grommets 2584660000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3944-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3944-ND
Bushings, Grommets 281-3944-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.276"" ~ 0.315"" (7.00mm ~ 8.00mm) Gray"

Buy Now Datasheet
Cable Grommets - 577776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
577776
Cable Grommets 577776
Slotted cable grommet

Slotted cable grommet

Supplier's Site
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6906
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6906
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:8mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 281-3944-ND 577776 93AC6906
Product Name Bushings, Grommets Cable Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; Thermoplastic Elastomer Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
CABLE GROMMET - CHC-22/GA - CHC-22/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details