Weidmuller Bushings, Grommets 2584610000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3941-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3941-ND
Bushings, Grommets 281-3941-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"

Buy Now Datasheet
Cable Grommets - 577775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
577775
Cable Grommets 577775
Slotted cable grommet

Slotted cable grommet

Supplier's Site
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6903
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6903
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Grommets Grommets Grommets
Product Number 281-3941-ND 577775 93AC6903
Product Name Bushings, Grommets Cable Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; Thermoplastic Elastomer Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details