Weidmuller Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 2584510000

Description
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6896
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6896
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:14mm; Cable Diameter Max:15mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6896
Product Name Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details