"Square - 1.697"" (43.10mm) Frame Grommet, Split Gray"
FRAME GROMMET SPLIT TPE GRAY
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:16mm; Cable Diameter Max:17mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Grommets | Grommets |
| Product Number | 281-3932-ND | 93AC6894 |
| Product Name | Bushings, Grommets | Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller |
| Material | Plastic; Thermoplastic Elastomer (TPE) | Other; TPE (Thermoplastic Elastomer) |