Weidmuller Bushings, Grommets 2584440000

Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3927-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3927-ND
Bushings, Grommets 281-3927-ND
"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"

"Square - 1.697"" (43.10mm) Frame Grommet, Split 0.827"" ~ 0.866"" (21.00mm ~ 22.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6889
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6889
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:21mm; Cable Diameter Max:22mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:21mm; Cable Diameter Max:22mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3927-ND 93AC6889
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 61.475 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details