Weidmuller Bushings, Grommets 2584330000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6878) is designed for effective cable management in various applications. It accommodates cable diameters ranging from 8mm to 9mm and is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet is halogen-free and silicone-free, contributing to a safer environment. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The product is intended for use in mounting applications where a secure and reliable cable entry is required, providing strain relief and protection against environmental factors.

Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6878) is designed for effective cable management in various applications. It accommodates cable diameters ranging from 8mm to 9mm and is made from thermoplastic elastomer (TPE), ensuring flexibility and durability. The grommet is halogen-free and silicone-free, contributing to a safer environment. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. The product is intended for use in mounting applications where a secure and reliable cable entry is required, providing strain relief and protection against environmental factors.

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3916-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3916-ND
Bushings, Grommets 281-3916-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.315"" ~ 0.354"" (8.00mm ~ 9.00mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6878 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6878
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6878
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:8mm; Cable Diameter Max:9mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3916-ND 93AC6878
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details