Weidmuller Cable Gland, M20, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 2584200000

Description
CABLE GLAND, M20, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M20, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M20, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller - 93AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M20, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
93AC6869
Cable Gland, M20, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller 93AC6869
CABLE GLAND, M20, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND, M20, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93AC6869
Product Name Cable Gland, M20, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable and Cord Grips - 1920-1081-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 2141079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details