Weidmüller 2584160000 Cable Gland
CABLE GLAND, M32, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Sealing Glands | Sealing Glands |
| Product Number | 577714 | 93AC6867 |
| Product Name | Cable Glands | Cable Gland, M32, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller |
| Application | Cable & Wire | Cable & Wire |