The Cable Gland M40, part number 93AC6866, is designed for secure cable management in control cabinets and enclosures. It is constructed from glass-fiber reinforced polyamide PA 6.6, ensuring durability and resistance to environmental factors. The gland provides an IP66 rating, indicating protection against dust and water ingress, making it suitable for demanding applications. It accommodates cable diameters ranging from 1.5mm to 35mm, allowing for versatility in cable types. The product features a captive foamed seal that maintains its protective qualities even on rough surfaces. It operates effectively within a temperature range of -40 °C to +120 °C, making it suitable for various industrial environments. The installation process is straightforward, with an audible click confirming proper assembly.
CABLE GLAND, M40, IP66, PA 6.6, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M40; Cable Diameter Min:1.5mm; Cable Diameter Max:35mm; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 93AC6866 |
| Product Name | Cable Gland, M40, Ip66, Pa 6.6, Black; Thread Size Imperial Weidmuller |
| Application | Cable & Wire |