Weidmuller Bushings, Grommets 2583960000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3899-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3899-ND
Bushings, Grommets 281-3899-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Black"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6851
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6851
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:15mm; Cable Diameter Max:16mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:15mm; Cable Diameter Max:16mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3899-ND 93AC6851
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details