Weidmuller Bushings, Grommets 2583630000

Description
FRAME GROMMET SPLIT TPE BLACK
Request a Quote Datasheet
Description
FRAME GROMMET SPLIT TPE BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 4381-2583630000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
4381-2583630000-ND
Bushings, Grommets 4381-2583630000-ND
FRAME GROMMET SPLIT TPE BLACK

FRAME GROMMET SPLIT TPE BLACK

Buy Now Datasheet
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6825 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6825
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6825
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:32mm; Cable Diameter Max:33mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:32mm; Cable Diameter Max:33mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 4381-2583630000-ND 93AC6825
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details