Weidmuller Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 2583620000

Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Description
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6824) is designed for effective cable management in various applications. It is made from thermoplastic elastomer (TPE), which is halogen-free and silicone-free, ensuring compatibility with a wide range of environments. The grommet accommodates cable diameters ranging from 4mm to 5mm, providing a secure fit for both pre-assembled and unassembled cables. This grommet is rated for an operational temperature range of -40 °C to +120 °C, making it suitable for diverse conditions. It also meets IP66 standards for dust and water ingress protection, ensuring reliable performance in challenging environments. The product is RoHS compliant, aligning with environmental regulations. Its black color (RAL 9005) and flammability rating of UL 94 V-0 indicate a robust design suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The Cable Grommet, Open, TPE, Black (part number 93AC6824) is designed for effective cable management in various applications. It is made from thermoplastic elastomer (TPE), which is halogen-free and silicone-free, ensuring compatibility with a wide range of environments. The grommet accommodates cable diameters ranging from 4mm to 5mm, providing a secure fit for both pre-assembled and unassembled cables. This grommet is rated for an operational temperature range of -40 °C to +120 °C, making it suitable for diverse conditions. It also meets IP66 standards for dust and water ingress protection, ensuring reliable performance in challenging environments. The product is RoHS compliant, aligning with environmental regulations. Its black color (RAL 9005) and flammability rating of UL 94 V-0 indicate a robust design suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller - 93AC6824 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
93AC6824
Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller 93AC6824
CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, BLACK; Grommet Type:Open; Cable Diameter Min:4mm; Cable Diameter Max:5mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6824
Product Name Cable Grommet, Open, Tpe, Black; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET STAIN - AN-LH011-HL - AN-LH011-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details