Weidmuller Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 2583510000

Description
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:2mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:2mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller - 93AC6813 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
93AC6813
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 93AC6813
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:2mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:2mm; Cable Diameter Max:11mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6813
Product Name Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details