Weidmuller Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 2583500000

Description
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller - 93AC6812 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
93AC6812
Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller 93AC6812
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, BLK; Grommet Type:Closed / Holeplug; Cable Diameter Min:7mm; Cable Diameter Max:24mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 93AC6812
Product Name Cable Grommet, Closed/holeplug, Tpe, Blk; Grommet Type Weidmuller
Material Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S26GC - CHC-S26GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details