Weidmuller Bushings, Grommets 2583400000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3860-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3860-ND
Bushings, Grommets 281-3860-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller - 93AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
93AC6804
Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller 93AC6804
CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, OPEN, TPE, GREY; Grommet Type:Open; Cable Diameter Min:3mm; Cable Diameter Max:4mm; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3860-ND 93AC6804
Product Name Bushings, Grommets Cable Grommet, Open, Tpe, Grey; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details