Weidmuller Bushings, Grommets 2583350000

Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Gray"
Request a Quote Datasheet
Description
"Square - 0.815"" (20.70mm) Frame Grommet, Split Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3855-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3855-ND
Bushings, Grommets 281-3855-ND
"Square - 0.815"" (20.70mm) Frame Grommet, Split Gray"

"Square - 0.815"" (20.70mm) Frame Grommet, Split Gray"

Buy Now Datasheet
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller - 93AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller
93AC6799
Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller 93AC6799
CABLE GROMMET, CLOSED/HOLEPLUG, TPE, GRY; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

CABLE GROMMET, CLOSED/HOLEPLUG, TPE, GRY; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:TPE (Thermoplastic Elastomer); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 281-3855-ND 93AC6799
Product Name Bushings, Grommets Cable Grommet, Closed/holeplug, Tpe, Gry; Grommet Type Weidmuller
Material Plastic; Thermoplastic Elastomer (TPE) Other; TPE (Thermoplastic Elastomer)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
2 suppliers