Weidmüller 2576110000
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE DPDT 10A 24V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 577555 | 281-6339-ND | 2576110000 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| CO | 1 | ||
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Double Pole (DP) | Double Pole (DP) |