2568990000 -- PRO TOP1 240W 24V 10A F WEIDMULLER
Weidmuller
Pro Top1 240W 24V 10A F Weidmuller
2568990000
Description
PRO TOP1 240W 24V 10A F
Description
PRO TOP1 240W 24V 10A F
Suppliers
Pro Top1 240W 24V 10A F Weidmuller
83AH1420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83AH1420 |
|
Product Name
|
Pro Top1 240W 24V 10A F Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details