2568980000 -- PRO TOP1 120W 24V 5A F WEIDMULLER
Weidmuller
Pro Top1 120W 24V 5A F Weidmuller
2568980000
Description
PRO TOP1 120W 24V 5A F
Description
PRO TOP1 120W 24V 5A F
Suppliers
Pro Top1 120W 24V 5A F Weidmuller
83AH1419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
83AH1419 |
|
Product Name
|
Pro Top1 120W 24V 5A F Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug
View Details