Weidmuller Circular Cable Assemblies 2566450850

Description
SAIL-F12GF12G-5-8.5Z
Request a Quote Datasheet
Description
SAIL-F12GF12G-5-8.5Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2566450850-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2566450850-ND
Circular Cable Assemblies 281-2566450850-ND
SAIL-F12GF12G-5-8.5Z

SAIL-F12GF12G-5-8.5Z

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2566450850-ND
Product Name Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details