Weidmuller Din Rail, Channel 2562050000

Description
Terminal Block Connector 2 Position Disconnect Beige 10-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Disconnect Beige 10-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-8922-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-8922-ND
Din Rail, Channel 281-8922-ND
Terminal Block Connector 2 Position Disconnect Beige 10-22 AWG

Terminal Block Connector 2 Position Disconnect Beige 10-22 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 281-8922-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details