Weidmuller Headers, Plugs and Sockets 2549520000

Description
TERM BLOCK PLUG 11POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2549520000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549520000-ND
Headers, Plugs and Sockets 281-2549520000-ND
TERM BLOCK PLUG 11POS 7.62MM

TERM BLOCK PLUG 11POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/05/180Mf4 Bcf/06R Sn Bk Bx Weidmuller - 83AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/05/180Mf4 Bcf/06R Sn Bk Bx Weidmuller
83AH1364
Bvfl 7.62Hp/05/180Mf4 Bcf/06R Sn Bk Bx Weidmuller 83AH1364
BVFL 7.62HP/05/180MF4 BCF/06R SN BK BX

BVFL 7.62HP/05/180MF4 BCF/06R SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2549520000-ND 83AH1364
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/05/180Mf4 Bcf/06R Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Circular Connector Accessories - 1124-1226-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details