TERM BLOCK PLUG 12POS 7.62MM
BVFL 7.62HP/04/180MF4 BCF/08R SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2549500000-ND | 83AH1362 |
| Product Name | Headers, Plugs and Sockets | Bvfl 7.62Hp/04/180Mf4 Bcf/08R Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |