Weidmuller Headers, Plugs and Sockets 2549450000

Description
TERM BLOCK PLUG 9POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2549450000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549450000-ND
Headers, Plugs and Sockets 281-2549450000-ND
TERM BLOCK PLUG 9POS 7.62MM

TERM BLOCK PLUG 9POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/05/180 Bcf/04R Sn Bk Bx Weidmuller - 83AH1357 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/05/180 Bcf/04R Sn Bk Bx Weidmuller
83AH1357
Bvfl 7.62Hp/05/180 Bcf/04R Sn Bk Bx Weidmuller 83AH1357
BVFL 7.62HP/05/180 BCF/04R SN BK BX

BVFL 7.62HP/05/180 BCF/04R SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2549450000-ND 83AH1357
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/05/180 Bcf/04R Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details