Weidmuller Headers, Plugs and Sockets 2549370000

Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2549370000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549370000-ND
Headers, Plugs and Sockets 281-2549370000-ND
TERM BLOCK PLUG 3POS 7.62MM

TERM BLOCK PLUG 3POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/03/180Mf3 Sn Bk Bx Weidmuller - 83AH1349 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/03/180Mf3 Sn Bk Bx Weidmuller
83AH1349
Bvfl 7.62Hp/03/180Mf3 Sn Bk Bx Weidmuller 83AH1349
BVFL 7.62HP/03/180MF3 SN BK BX

BVFL 7.62HP/03/180MF3 SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2549370000-ND 83AH1349
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/03/180Mf3 Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details