Weidmuller Headers, Plugs and Sockets 2549320000

Description
TERM BLOCK PLUG 6POS 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2549320000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2549320000-ND
Headers, Plugs and Sockets 281-2549320000-ND
TERM BLOCK PLUG 6POS 7.62MM

TERM BLOCK PLUG 6POS 7.62MM

Buy Now Datasheet
Bvfl 7.62Hp/02/180Mf2 Bcf/04R Sn Bk Bx Weidmuller - 83AH1344 - Newark, An Avnet Company
Chicago, IL, United States
Bvfl 7.62Hp/02/180Mf2 Bcf/04R Sn Bk Bx Weidmuller
83AH1344
Bvfl 7.62Hp/02/180Mf2 Bcf/04R Sn Bk Bx Weidmuller 83AH1344
BVFL 7.62HP/02/180MF2 BCF/04R SN BK BX

BVFL 7.62HP/02/180MF2 BCF/04R SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2549320000-ND 83AH1344
Product Name Headers, Plugs and Sockets Bvfl 7.62Hp/02/180Mf2 Bcf/04R Sn Bk Bx Weidmuller
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers