TERM BLOCK PLUG 2POS 7.62MM
TERM BLOCK PLUG 2POS 7.62MM
BVFL 7.62HP/02/180 SN BK BX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4381-2548870000-ND | 83AH1336 |
| Product Name | Headers, Plugs and Sockets | Bvfl 7.62Hp/02/180 Sn Bk Bx Weidmuller |
| Geometry | Straight; 180° |