Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 2539970000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Number of Levels: 2 Termination Style: Push In Voltage - IEC: 800V Current - UL: 30 A Package: Box Terminal - Width: 6.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 32 A
Request a Quote
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Number of Levels: 2 Termination Style: Push In Voltage - IEC: 800V Current - UL: 30 A Package: Box Terminal - Width: 6.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 32 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2T 4 feed-through terminal block from Weidmvºller is designed for electrical engineering and panel building applications. It features a double-tier design with a push-in termination style, accommodating wire cross-sections from 0.5 mm² to 4 mm². The terminal block supports a maximum voltage of 800 V and a current rating of 32 A, making it suitable for various power and signal connections. It is constructed from Wemid material with a dark beige color and has a UL 94 flammability rating of V-0. The product dimensions include a width of 6.1 mm, a height of 100 mm, and a depth of 53.5 mm, with a net weight of 20.42 g. It operates within an ambient temperature range of -5 °C to 40 °C and has a storage temperature range of -25 °C to 55 °C. The terminal block is RoHS compliant and comes in a package of 50 units.

Datasheet Summary
Powered by GS/AI

The A2T 4 feed-through terminal block from Weidmvºller is designed for electrical engineering and panel building applications. It features a double-tier design with a push-in termination style, accommodating wire cross-sections from 0.5 mm² to 4 mm². The terminal block supports a maximum voltage of 800 V and a current rating of 32 A, making it suitable for various power and signal connections. It is constructed from Wemid material with a dark beige color and has a UL 94 flammability rating of V-0. The product dimensions include a width of 6.1 mm, a height of 100 mm, and a depth of 53.5 mm, with a net weight of 20.42 g. It operates within an ambient temperature range of -5 °C to 40 °C and has a storage temperature range of -25 °C to 55 °C. The terminal block is RoHS compliant and comes in a package of 50 units.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Number of Levels: 2 Termination Style: Push In Voltage - IEC: 800V Current - UL: 30 A Package: Box Terminal - Width: 6.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active Current - IEC: 32 A

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Number of Levels: 2
Termination Style: Push In
Voltage - IEC: 800V
Current - UL: 30 A
Package: Box
Terminal - Width: 6.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Current - IEC: 32 A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data