Weidmuller Fiber Optic Cables 2537500000

Description
IE-FM6Z2VO0001MSD0ST 0X
Request a Quote Datasheet
Description
IE-FM6Z2VO0001MSD0ST 0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 281-2537500000-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
281-2537500000-ND
Fiber Optic Cables 281-2537500000-ND
IE-FM6Z2VO0001MSD0ST 0X

IE-FM6Z2VO0001MSD0ST0X

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Cables
Product Number 281-2537500000-ND
Product Name Fiber Optic Cables
Fiber Mode Multimode
Core Size 62.5 to 125 µm (2.46 to 4.92 mils)
Connector Type SC; ST
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details