Weidmuller
Din Rail, Channel
2534370000
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
281-2534370000-ND |
63AC6002 |
|
Product Name
|
Din Rail, Channel |
A2C 4 Br Weidmuller |
|
Connector Type
|
DIN Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Board to Board Connector; DIN Connector
Geometry
Right Angle
Termination
Press-Fit
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
3 suppliers