Weidmuller Industrial Lighting - Task Lighting 2527930000

Description
LED CABINET/ENCLOSURE LIGHTING,
Datasheet
Description
LED CABINET/ENCLOSURE LIGHTING,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lighting - Task Lighting - 2527930000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
2527930000
Industrial Lighting - Task Lighting 2527930000
LED CABINET/ENCLOSURE LIGHTING,

LED CABINET/ENCLOSURE LIGHTING,

Buy Now Datasheet
Industrial Lighting - Task Lighting - 2527930000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial Lighting - Task Lighting
2527930000
Industrial Lighting - Task Lighting 2527930000
LED CABINET/ENCLOSURE LIGHTING,

LED CABINET/ENCLOSURE LIGHTING,

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number 2527930000
Product Name Industrial Lighting - Task Lighting
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
3 Channel 0-10V PWM Dimmer 12 - 24VDC 5A - LC-EU-DIM-1 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 360 watts
Voltage 24 VDC
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details