Weidmuller Tb, Power Distribution, 1Pos, 185Mm2; Rated Current Weidmuller 2519490000

Description
TB, POWER DISTRIBUTION, 1POS, 185MM2; Rated Current:490A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet
Description
TB, POWER DISTRIBUTION, 1POS, 185MM2; Rated Current:490A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 185Mm2; Rated Current Weidmuller - 83AH1235 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 185Mm2; Rated Current Weidmuller
83AH1235
Tb, Power Distribution, 1Pos, 185Mm2; Rated Current Weidmuller 83AH1235
TB, POWER DISTRIBUTION, 1POS, 185MM2; Rated Current:490A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 185MM2; Rated Current:490A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 83AH1235
Product Name Tb, Power Distribution, 1Pos, 185Mm2; Rated Current Weidmuller
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2006648 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type E - French
View Details