Weidmuller Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller 2502710000

Description
TB, POWER DISTRIBUTION, 1POS, 95MM2; Rated Current:232A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet
Description
TB, POWER DISTRIBUTION, 1POS, 95MM2; Rated Current:232A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller - 83AH1215 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller
83AH1215
Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller 83AH1215
TB, POWER DISTRIBUTION, 1POS, 95MM2; Rated Current:232A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 1POS, 95MM2; Rated Current:232A; Rated Voltage:1kV; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 83AH1215
Product Name Tb, Power Distribution, 1Pos, 95Mm2; Rated Current Weidmuller
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2006647 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type F
View Details