Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LUFS
Pitch: 0.394" (10.00mm)
Features: Push Button Actuated
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Operating Temperature: -40°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Terminal Blocks Wire to Board |
| Connector Type | Wire to Board Connector |