The Weidmvºller Terminal Block, Header, 2Pos, part number 92AH6860, is designed for PCB plug-in connections with a pitch of 7.62 mm. It features a male header configuration with a screw flange and supports THT/THR solder connections. The terminal block has a rated current of 41 A at 20°C and a maximum rated voltage of 1,000 V according to IEC standards, making it suitable for high-performance applications. It is compliant with RoHS regulations and has a touch-safe design according to DIN VDE standards. The product is constructed from durable materials, including a black PA GF HT3 insulating material, and is rated for operating temperatures ranging from -50°C to 130°C. The terminal block is packaged in boxes of 60 pieces and is suitable for various industrial applications requiring reliable electrical connections.
TERMINAL BLOCK, HEADER, 2POS, TH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 92AH6860 |
| Product Name | Terminal Block, Header, 2Pos, Th Rohs Compliant Weidmuller |